LG logo

LG 34WK95C-W LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176795
Info modified on:
27 May 2024, 14:33:33
Short summary description LG 34WK95C-W LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD White:

LG 34WK95C-W, 86.4 cm (34"), 3440 x 1440 pixels, UltraWide Quad HD, LED, 5 ms, White

Long summary description LG 34WK95C-W LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD White:

LG 34WK95C-W. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.