LG logo

LG 34WK650-W LED display 86.4 cm (34") 2560 x 1080 pixels QXGA Black, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
292671
Info modified on:
14 Mar 2025, 19:41:55
Short summary description LG 34WK650-W LED display 86.4 cm (34") 2560 x 1080 pixels QXGA Black, White:

LG 34WK650-W, 86.4 cm (34"), 2560 x 1080 pixels, QXGA, LED, 5 ms, Black, White

Long summary description LG 34WK650-W LED display 86.4 cm (34") 2560 x 1080 pixels QXGA Black, White:

LG 34WK650-W. Display diagonal: 86.4 cm (34"), Display resolution: 2560 x 1080 pixels, HD type: QXGA, Display technology: LED, Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black, White

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.