LG logo

LG 34UM95-P computer monitor 86.4 cm (34") 3440 x 1440 pixels Quad HD LED Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131119
Info modified on:
27 May 2024, 12:44:14
Short summary description LG 34UM95-P computer monitor 86.4 cm (34") 3440 x 1440 pixels Quad HD LED Silver:

LG 34UM95-P, 86.4 cm (34"), 3440 x 1440 pixels, Quad HD, LED, 5 ms, Silver

Long summary description LG 34UM95-P computer monitor 86.4 cm (34") 3440 x 1440 pixels Quad HD LED Silver:

LG 34UM95-P. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product colour: Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.