LG 34UM61-P, 86.4 cm (34"), 2560 x 1080 pixels, UltraWide Full HD, LED, 14 ms, Black
LG 34UM61-P. Display diagonal: 86.4 cm (34"), Display resolution: 2560 x 1080 pixels, HD type: UltraWide Full HD, Display technology: LED, Response time: 14 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black