LG logo

LG 34UM58-P computer monitor 86.4 cm (34") 2560 x 1080 pixels QXGA LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117439
Info modified on:
31 May 2024, 09:35:26
Short summary description LG 34UM58-P computer monitor 86.4 cm (34") 2560 x 1080 pixels QXGA LED Black:

LG 34UM58-P, 86.4 cm (34"), 2560 x 1080 pixels, QXGA, LED, 5 ms, Black

Long summary description LG 34UM58-P computer monitor 86.4 cm (34") 2560 x 1080 pixels QXGA LED Black:

LG 34UM58-P. Display diagonal: 86.4 cm (34"), Display resolution: 2560 x 1080 pixels, HD type: QXGA, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.