LG logo

LG 34UC99-W LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32486
Info modified on:
26 Mar 2025, 10:28:32
Short summary description LG 34UC99-W LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black, White:

LG 34UC99-W, 86.4 cm (34"), 3440 x 1440 pixels, UltraWide Quad HD, LED, 14 ms, Black, White

Long summary description LG 34UC99-W LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black, White:

LG 34UC99-W. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LED, Response time: 14 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black, White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.