LG logo

LG 34CB99 Ultra HD 4K computer monitor 86.4 cm (34") 3440 x 1440 pixels 4K Ultra HD LED Black, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46790
Info modified on:
30 Dec 2024, 17:23:44
Short summary description LG 34CB99 Ultra HD 4K computer monitor 86.4 cm (34") 3440 x 1440 pixels 4K Ultra HD LED Black, White:

LG 34CB99 Ultra HD 4K, 86.4 cm (34"), 3440 x 1440 pixels, 4K Ultra HD, LED, 5 ms, Black, White

Long summary description LG 34CB99 Ultra HD 4K computer monitor 86.4 cm (34") 3440 x 1440 pixels 4K Ultra HD LED Black, White:

LG 34CB99 Ultra HD 4K. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black, White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.