LG logo

LG 34BK95U-W computer monitor 86.4 cm (34") 5120 x 2160 pixels UltraWide 5K HD LED Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137194
Info modified on:
30 Dec 2024, 17:23:45
Short summary description LG 34BK95U-W computer monitor 86.4 cm (34") 5120 x 2160 pixels UltraWide 5K HD LED Black, Silver:

LG 34BK95U-W, 86.4 cm (34"), 5120 x 2160 pixels, UltraWide 5K HD, LED, 5 ms, Black, Silver

Long summary description LG 34BK95U-W computer monitor 86.4 cm (34") 5120 x 2160 pixels UltraWide 5K HD LED Black, Silver:

LG 34BK95U-W. Display diagonal: 86.4 cm (34"), Display resolution: 5120 x 2160 pixels, HD type: UltraWide 5K HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.