LG logo

LG 32UL950-W computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED Silver, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
211698
Info modified on:
14 Mar 2025, 19:42:13
Short summary description LG 32UL950-W computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED Silver, White:

LG 32UL950-W, 80 cm (31.5"), 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Silver, White

Long summary description LG 32UL950-W computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED Silver, White:

LG 32UL950-W. Display diagonal: 80 cm (31.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Silver, White

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.