location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 32UL500-W computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32UL500-W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32UL500-W show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179535
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:36:00
The date of the most recent change of this product data-sheet in Icecat.
LG 32UL500-W user manual (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 32UL500-W computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 31.5"
  • - HDR 10
  • - sRGB 98%
  • - Colour Calibrated
  • - HDCP 2.2
  • - RADEON FreeSync™
  • - DAS, BlackStabilizer
Long product name LG 32UL500-W computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black, White :
The long product name of LG 32UL500-W computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

31.5" / 80 cm 3840 x 2160, 60Hz, 16:9, DCI-P3 95%, 4ms, 300cd/m², 3000:1, HDMI, DisplayPort, Headphone Out, 5W x 2ch
More>>>
LG 32UL500-W computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black, White:
The official description of LG 32UL500-W computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Meet the UHD 4K HDR Monitor
This monitor is compatible with HDR10 to represent details in bright and dark parts of high dynamic range contents.

Colour Calibrated
It is Colour Calibrated to help maintain accurate colour on the screen and prevent gradual changes, so it preserves the original intend colour.

Clearer, Smoother Image
Radeon FreeSync™ reduces the tearing and stuttering that occur between a graphic card's frame rate and a monitor's refresh rate enabling smoother motion and less stuttering in demanding games.

Customised Modes for Any Game
Users can choose FPS or RTS mode, and customise. The settings can be adjusted and optimised for any type of game.

Dynamic Action Sync
Minimise input lag with Dynamic Action Sync so gamers can catch every single moment in real-time.

Black Stabilizer
LG's Black Stabilizer helps make dark scenes bright so it's easier to find the competition.

Easier User Interface
OnScreen Control is simple and intuitive. You can customise your display options with a few simple clicks.

Short summary description LG 32UL500-W computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black, White:
This short summary of the LG 32UL500-W computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

LG 32UL500-W, 80 cm (31.5"), 3840 x 2160 pixels, 4K Ultra HD, 4 ms, Black, White

Long summary description LG 32UL500-W computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black, White:
This is an auto-generated long summary of LG 32UL500-W computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black, White based on the first three specs of the first five spec groups.

LG 32UL500-W. Display diagonal: 80 cm (31.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black, White

Display
Display diagonal *
80 cm (31.5")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
4 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
3840 x 2160
Aspect ratio
16:9
Contrast ratio (typical) *
3000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.073 billion colours
Pixel pitch
0.181 x 0.181 mm
Colour gamut standard
sRGB
Colour gamut
95%
sRGB coverage (typical)
98%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
10 W
Design
Market positioning *
Business
Product colour *
Black, White
Front bezel colour
Black
Detachable stand
Yes
Feet colour
Silver
Ports & interfaces
Built-in USB hub *
No
DVI port
No
HDMI *
Yes
HDMI ports quantity
2
DisplayPort version
1.2
Audio input
No
Headphone out *
Yes
Ports & interfaces
HDCP
Yes
DC-in jack
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Tilt adjustment
Yes
LED indicators
Yes
Power
Power consumption (typical) *
39 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Annual energy consumption
54 kWh
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 85%
Packaging content
Stand included
Yes
Cables included
DisplayPort, HDMI
Weight & dimensions
Width (with stand)
728.1 mm
Depth (with stand)
208.8 mm
Height (with stand)
518.2 mm
Weight (with stand)
6.2 kg
Width (without stand)
728.1 mm
Depth (without stand)
49.9 mm
Height (without stand)
424.6 mm
Weight (without stand)
5.3 kg
Packaging data
Package width
825 mm
Package depth
226 mm
Package height
507 mm
Package weight
9.8 kg
Package type
Box
Other features
Energy efficiency class (old)
A
Country Distributor
United Kingdom 1 distributor(s)