LG logo

LG 32UD99 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Silver, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51991
Info modified on:
30 Dec 2024, 17:23:44
Short summary description LG 32UD99 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Silver, White:

LG 32UD99, 80 cm (31.5"), 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Silver, White

Long summary description LG 32UD99 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Silver, White:

LG 32UD99. Display diagonal: 80 cm (31.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Silver, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.