LG logo

LG 32UD99-W LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
280043
Info modified on:
12 May 2025, 14:08:40
Short summary description LG 32UD99-W LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White:

LG 32UD99-W, 80 cm (31.5"), 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Black, Silver, White

Long summary description LG 32UD99-W LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White:

LG 32UD99-W. Display diagonal: 80 cm (31.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Silver, White

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.