LG logo

LG LX300C 81.3 cm (32") HD 200 cd/m² Grey 6 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150366
Info modified on:
27 Nov 2024, 11:31:12
Short summary description LG LX300C 81.3 cm (32") HD 200 cd/m² Grey 6 W:

LG LX300C, 81.3 cm (32"), HD, 1366 x 768 pixels, OLED, 16:9, 200 cd/m²

Long summary description LG LX300C 81.3 cm (32") HD 200 cd/m² Grey 6 W:

LG LX300C. Display diagonal: 81.3 cm (32"), HD type: HD, Display resolution: 1366 x 768 pixels. Product colour: Grey, Cable lock slot type: Kensington. Video formats supported: DIVX HD, Audio formats supported: AAC, AAC HE, AC3, EAC3, MP3, PCM. RMS rated power: 6 W. Power consumption (standby): 0.3 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.