LG 32LW5590, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, 3D, Wi-Fi, Black
LG 32LW5590. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Motion interpolation technology: MCI (Motion Clarity Index) 600, Response time: 2.4 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black