LG 32LW450U, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LED, 3D, Black
LG 32LW450U. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Display brightness: 400 cd/m², Native aspect ratio: 16:9. Product colour: Black