LG logo

LG 32LV761H hospitality TV 81.3 cm (32") Full HD 240 cd/m² Black 10 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66912
Info modified on:
10 Aug 2024, 11:39:43
Short summary description LG 32LV761H hospitality TV 81.3 cm (32") Full HD 240 cd/m² Black 10 W:

LG 32LV761H, 81.3 cm (32"), Full HD, 1920 x 1080 pixels, LED, 16:9, 240 cd/m²

Long summary description LG 32LV761H hospitality TV 81.3 cm (32") Full HD 240 cd/m² Black 10 W:

LG 32LV761H. Display diagonal: 81.3 cm (32"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, Panel mounting interface: 200 x 200 mm. Operating system installed: WebOS. RMS rated power: 10 W. Power consumption (typical): 48 W, Power consumption (standby): 0.3 W, AC input voltage: 100 - 240 V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.