LG logo

LG 32LV375S TV 81.3 cm (32") Full HD Smart TV Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102334
Info modified on:
13 Nov 2024, 22:11:58
Short summary description LG 32LV375S TV 81.3 cm (32") Full HD Smart TV Black:

LG 32LV375S, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LED, Smart TV, Black

Long summary description LG 32LV375S TV 81.3 cm (32") Full HD Smart TV Black:

LG 32LV375S. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Smart TV. Response time: 2.6 ms. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.