LG logo

LG 32LN5707 TV 81.3 cm (32") HD Smart TV Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60655
Info modified on:
22 Oct 2024, 11:16:39
Short summary description LG 32LN5707 TV 81.3 cm (32") HD Smart TV Black:

LG 32LN5707, 81.3 cm (32"), 1366 x 768 pixels, HD, LED, Smart TV, Black

Long summary description LG 32LN5707 TV 81.3 cm (32") HD Smart TV Black:

LG 32LN5707. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.