LG logo

LG 32LK6100PLB TV 81.3 cm (32") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142085
Info modified on:
16 Jul 2024, 11:02:27
Short summary description LG 32LK6100PLB TV 81.3 cm (32") Full HD Smart TV Wi-Fi Black:

LG 32LK6100PLB, 81.3 cm (32"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description LG 32LK6100PLB TV 81.3 cm (32") Full HD Smart TV Wi-Fi Black:

LG 32LK6100PLB. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED BLU. Smart TV. Motion interpolation technology: TruMotion 100 Hz. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.