LG logo

LG 32LK500BPLA TV 81.3 cm (32") HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157075
Info modified on:
27 May 2024, 13:06:04
Short summary description LG 32LK500BPLA TV 81.3 cm (32") HD Black:

LG 32LK500BPLA, 81.3 cm (32"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-S2, DVB-T2, Black

Long summary description LG 32LK500BPLA TV 81.3 cm (32") HD Black:

LG 32LK500BPLA. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.