LG 32LD650H, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, 3D, Black
LG 32LD650H. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD. 3D. Response time: 8 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product colour: Black