LG 32LB5800, 80 cm (31.5"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Silver
LG 32LB5800. Display diagonal: 80 cm (31.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 120. Wi-Fi, Ethernet LAN. Product colour: Silver