LG 32LB570B, 81.3 cm (32"), 1366 x 768 pixels, HD, Smart TV, DVB-C, DVB-T, Silver
LG 32LB570B. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Screen shape: Flat. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Silver