LG logo

LG 32LB5700 TV 81.3 cm (32") HD Smart TV Wi-Fi Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110395
Info modified on:
23 Oct 2024, 17:46:31
Short summary description LG 32LB5700 TV 81.3 cm (32") HD Smart TV Wi-Fi Silver:

LG 32LB5700, 81.3 cm (32"), 1366 x 768 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description LG 32LB5700 TV 81.3 cm (32") HD Smart TV Wi-Fi Silver:

LG 32LB5700. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Wi-Fi, Ethernet LAN. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.