LG 32HL714S-W, 80 cm (31.5"), 3840 x 2160 pixels, 4K Ultra HD, 14 ms, White
LG 32HL714S-W. Display diagonal: 80 cm (31.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. Product colour: White