LG logo

LG 32GS85Q-B computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43492
Info modified on:
14 Mar 2025, 19:38:34
Short summary description LG 32GS85Q-B computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD Black:

LG 32GS85Q-B, 80 cm (31.5"), 2560 x 1440 pixels, Quad HD, 1 ms, Black

Long summary description LG 32GS85Q-B computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD Black:

LG 32GS85Q-B. Display diagonal: 80 cm (31.5"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.