LG 31HN713D, 78.7 cm (31"), 4200 x 2800 pixels, 5 ms, Black
LG 31HN713D. Display diagonal: 78.7 cm (31"), Display resolution: 4200 x 2800 pixels, Response time: 5 ms, Native aspect ratio: 3:2, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black