LG logo

LG PD233 photo printer 313 x 400 DPI 2" x 3" (5x7.6 cm)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81394
Info modified on:
14 Mar 2024, 19:46:56
Short summary description LG PD233 photo printer 313 x 400 DPI 2" x 3" (5x7.6 cm):

LG PD233, 313 x 400 DPI, 2" x 3" (5x7.6 cm), Bluetooth, Silver

Long summary description LG PD233 photo printer 313 x 400 DPI 2" x 3" (5x7.6 cm):

LG PD233. Maximum resolution: 313 x 400 DPI. Maximum print size: 2" x 3" (5x7.6 cm). Bluetooth. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.