LG logo

LG 29WL50S-B LED display 73.7 cm (29") 2560 x 1080 pixels UltraWide Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80372
Info modified on:
14 Mar 2025, 19:42:05
Short summary description LG 29WL50S-B LED display 73.7 cm (29") 2560 x 1080 pixels UltraWide Full HD Black:

LG 29WL50S-B, 73.7 cm (29"), 2560 x 1080 pixels, UltraWide Full HD, LED, 5 ms, Black

Long summary description LG 29WL50S-B LED display 73.7 cm (29") 2560 x 1080 pixels UltraWide Full HD Black:

LG 29WL50S-B. Display diagonal: 73.7 cm (29"), Display resolution: 2560 x 1080 pixels, HD type: UltraWide Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.