LG logo

LG 29UM68 LED display 73.7 cm (29") 2560 x 1080 pixels QXGA Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175407
Info modified on:
27 May 2024, 12:20:59
Short summary description LG 29UM68 LED display 73.7 cm (29") 2560 x 1080 pixels QXGA Black:

LG 29UM68, 73.7 cm (29"), 2560 x 1080 pixels, LED, 5 ms, 1000:1, Black

Long summary description LG 29UM68 LED display 73.7 cm (29") 2560 x 1080 pixels QXGA Black:

LG 29UM68. Display diagonal: 73.7 cm (29"), Display resolution: 2560 x 1080 pixels, HD type: QXGA, Display technology: LED. Display: LED. Response time: 5 ms. Contrast ratio: 1000:1. Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.