LG 29UM55-P, 73.7 cm (29"), 2560 x 1080 pixels, LED, LED, 5 ms, Black
LG 29UM55-P. Display diagonal: 73.7 cm (29"), Display resolution: 2560 x 1080 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black