LG logo

LG 29UB67 computer monitor 73.7 cm (29") 2560 x 1080 pixels QXGA LCD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83289
Info modified on:
30 Dec 2024, 17:23:52
Short summary description LG 29UB67 computer monitor 73.7 cm (29") 2560 x 1080 pixels QXGA LCD Black:

LG 29UB67, 73.7 cm (29"), 2560 x 1080 pixels, QXGA, LCD, 5 ms, Black

Long summary description LG 29UB67 computer monitor 73.7 cm (29") 2560 x 1080 pixels QXGA LCD Black:

LG 29UB67. Display diagonal: 73.7 cm (29"), Display resolution: 2560 x 1080 pixels, HD type: QXGA, Display technology: LCD, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.