LG logo

LG 29MT45D computer monitor 73.7 cm (29") 1366 x 768 pixels LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100872
Info modified on:
27 May 2024, 11:51:19
Short summary description LG 29MT45D computer monitor 73.7 cm (29") 1366 x 768 pixels LED Black:

LG 29MT45D, 73.7 cm (29"), 1366 x 768 pixels, LED, 9.5 ms, Black

Long summary description LG 29MT45D computer monitor 73.7 cm (29") 1366 x 768 pixels LED Black:

LG 29MT45D. Display diagonal: 73.7 cm (29"), Display resolution: 1366 x 768 pixels, Display technology: LED, Display surface: Matt, Response time: 9.5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.