LG logo

LG 29MT31S 72.4 cm (28.5") HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138712
Info modified on:
22 Oct 2024, 12:50:48
Short summary description LG 29MT31S 72.4 cm (28.5") HD Smart TV Wi-Fi Black:

LG 29MT31S, 72.4 cm (28.5"), 1366 x 768 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description LG 29MT31S 72.4 cm (28.5") HD Smart TV Wi-Fi Black:

LG 29MT31S. Display diagonal: 72.4 cm (28.5"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.