LG 29LN450B, 73.7 cm (29"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, Black
LG 29LN450B. Display diagonal: 73.7 cm (29"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-LED, Motion interpolation technology: MCI (Motion Clarity Index) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black