LG 28TN515V-PZ.API, 71.1 cm (28"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-S2, DVB-T2, Black
LG 28TN515V-PZ.API. Display diagonal: 71.1 cm (28"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED, Display brightness: 250 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Product colour: Black