LG logo

LG 28TN515S-WZ TV 71.1 cm (28") HD Smart TV Wi-Fi White 250 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
173893
Info modified on:
16 Jul 2024, 11:03:36
Short summary description LG 28TN515S-WZ TV 71.1 cm (28") HD Smart TV Wi-Fi White 250 cd/m²:

LG 28TN515S-WZ, 71.1 cm (28"), 1366 x 768 pixels, LED, Smart TV, Wi-Fi, White

Long summary description LG 28TN515S-WZ TV 71.1 cm (28") HD Smart TV Wi-Fi White 250 cd/m²:

LG 28TN515S-WZ. Display diagonal: 71.1 cm (28"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Display brightness: 250 cd/m², Response time: 8 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.