LG logo

LG 28MT47T 71.1 cm (28") HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122435
Info modified on:
23 Oct 2024, 08:29:03
Short summary description LG 28MT47T 71.1 cm (28") HD Black:

LG 28MT47T, 71.1 cm (28"), 1366 x 768 pixels, HD, LED, DVB, DVB-C, DVB-T, Black

Long summary description LG 28MT47T 71.1 cm (28") HD Black:

LG 28MT47T. Display diagonal: 71.1 cm (28"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Contrast ratio (typical): 3000:1. Digital signal format system: DVB, DVB-C, DVB-T. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.