LG 28LB490U, 71.1 cm (28"), HD, LED, Smart TV, Wi-Fi, Grey
LG 28LB490U. Display diagonal: 71.1 cm (28"), HD type: HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 100. Digital signal format system: DVB-C, DVB-CI, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Grey