LG logo

LG 27UL850-W computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
234838
Info modified on:
14 Mar 2025, 19:41:57
Short summary description LG 27UL850-W computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Silver:

LG 27UL850-W, 68.6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Silver

Long summary description LG 27UL850-W computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Silver:

LG 27UL850-W. Display diagonal: 68.6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.