LG logo

LG 27UD69-W computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90507
Info modified on:
20 Jan 2025, 10:41:04
Short summary description LG 27UD69-W computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD White:

LG 27UD69-W, 68.6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, White

Long summary description LG 27UD69-W computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD White:

LG 27UD69-W. Display diagonal: 68.6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.