LG logo

LG 27UD68P-B 27" Ultra HD 4k Monitor computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71097
Info modified on:
20 Jan 2025, 10:41:03
Short summary description LG 27UD68P-B 27" Ultra HD 4k Monitor computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black:

LG 27UD68P-B 27" Ultra HD 4k Monitor, 68.6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 5 ms, Black

Long summary description LG 27UD68P-B 27" Ultra HD 4k Monitor computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black:

LG 27UD68P-B 27" Ultra HD 4k Monitor. Display diagonal: 68.6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.