LG 27MT93V-PZ, 68.6 cm (27"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black, Silver
LG 27MT93V-PZ. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Display brightness: 250 cd/m², Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black, Silver