LG 27MP89HM-S, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black, White
LG 27MP89HM-S. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black, White