LG logo

LG 27MK400H-B computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
245671
Info modified on:
26 Mar 2025, 13:08:46
Short summary description LG 27MK400H-B computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

LG 27MK400H-B, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 2 ms, Black

Long summary description LG 27MK400H-B computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

LG 27MK400H-B. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display surface: Matt, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.