LG 27MD5KA-B, 68.6 cm (27"), 5120 x 2880 pixels, 5K Ultra HD, LED, 12 ms, Black
LG 27MD5KA-B. Display diagonal: 68.6 cm (27"), Display resolution: 5120 x 2880 pixels, HD type: 5K Ultra HD, Display technology: LED. Display: LED. Response time: 12 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 2 (3.1 Gen 2). VESA mounting. Product colour: Black