LG logo

LG 27GS50F-B computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48393
Info modified on:
14 Mar 2025, 19:38:35
Short summary description LG 27GS50F-B computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Grey:

LG 27GS50F-B, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Grey

Long summary description LG 27GS50F-B computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Grey:

LG 27GS50F-B. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Grey

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.