LG logo

LG UltraGear computer monitor 68.6 cm (27") 2560 x 1440 pixels 2K Ultra HD Black, Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41816
Info modified on:
26 Jun 2024, 12:12:31
Short summary description LG UltraGear computer monitor 68.6 cm (27") 2560 x 1440 pixels 2K Ultra HD Black, Red:

LG UltraGear, 68.6 cm (27"), 2560 x 1440 pixels, 2K Ultra HD, 1 ms, Black, Red

Long summary description LG UltraGear computer monitor 68.6 cm (27") 2560 x 1440 pixels 2K Ultra HD Black, Red:

LG UltraGear. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: 2K Ultra HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black, Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.