LG 27GN800-B, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, 1 ms, Black
LG 27GN800-B. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black