LG 26LN460U, 66 cm (26"), 1366 x 768 pixels, LED, Smart TV, Wi-Fi, Green, White
LG 26LN460U. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 120, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Green, White